TDK-Lambda Americas Inc., High Power Division Power Supply, Single Output, 1512 Watts, 48V, 31.5A Max, 36-56V Adj. LZSA1500-4

Description
Five-Year Warranty Wide Range Output Adjustment Operation from –40 to +71°C Single Wire Current Share UL508, FM3611, UL60950, CSA60950, EN60950 and CE Mark
Description
Five-Year Warranty Wide Range Output Adjustment Operation from –40 to +71°C Single Wire Current Share UL508, FM3611, UL60950, CSA60950, EN60950 and CE Mark

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Single Output, 1512 Watts, 48V, 31.5A Max, 36-56V Adj. - 70177504 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output, 1512 Watts, 48V, 31.5A Max, 36-56V Adj.
70177504
Power Supply, Single Output, 1512 Watts, 48V, 31.5A Max, 36-56V Adj. 70177504
Five-Year Warranty Wide Range Output Adjustment Operation from –40 to +71°C Single Wire Current Share UL508, FM3611, UL60950, CSA60950, EN60950 and CE Mark

  • Five-Year Warranty
  • Wide Range Output Adjustment
  • Operation from –40 to +71°C
  • Single Wire Current Share
  • UL508, FM3611, UL60950, CSA60950, EN60950 and CE Mark
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177504
Product Name Power Supply, Single Output, 1512 Watts, 48V, 31.5A Max, 36-56V Adj.
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1241934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details