The LZSA1500-3 is a 1500W industrial AC-DC power supply in the LZSA series, designed for harsh environments with MIL-STD-810E shock and vibration compliance and PCB board coating. It provides a 24V output adjustable from 18V to 29.4V with a maximum current of 63A. The unit operates from 85-265Vac input, supports remote on/off and remote sense, and features a wide operating temperature range of -40°C to +71°C with derating above 60°C. It complies with IEEE C62.41 ring wave surge, SEMI F47 line dip, EN55032/EN55011 Class B emissions, and IEC/EN/UL/CSA62368-1
The LZSA series offers a unique feature set and safety-agency certifications not commonly found in standard off-the-shelf supplies. A wide operating temperature range, compliance with MIL-STD-810E standards for shock and vibration, and the ability to operate in explosive gas atmospheres make the LZSA power supplies ideal for use in a variety of applications. They also comply with the tough ring wave lightning surge test per IEEE C62.41.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LZSA1500-3 |
| Product Name | AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -40 to 60 C (-40 to 140 F) |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 63 amps |
| DC Output Power | 1512 watts |