The LZSA1000-3 is a 1008W industrial AC-DC power supply designed for harsh environments, featuring remote on/off, remote sense, frequency synchronization, and a wide output voltage adjustment range of 18 to 29.4V at up to 42A. It complies with MIL-STD-810E for shock and vibration, and IEEE C62.41 for ring wave lightning surge immunity. The unit operates from 85 to 265Vac input, with an operating temperature range of -40°C to +71°C and linear derating to 60% load above 60°C. It meets IEC/EN/UL/CSA62368-1
The LZSA series offers a unique feature set and safety-agency certifications not commonly found in standard off-the-shelf supplies. A wide operating temperature range, compliance with MIL-STD-810E standards for shock and vibration, and the ability to operate in explosive gas atmospheres make the LZSA power supplies ideal for use in a variety of applications. They also comply with the tough ring wave lightning surge test per IEEE C62.41.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LZSA1000-3 |
| Product Name | AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -40 to 60 C (-40 to 140 F) |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 42 amps |
| DC Output Power | 1008 watts |