The LZSA1000-2 is a 1008W industrial AC-DC power supply with a 12V output adjustable from 10 to 15.75V and a maximum current of 84A. It features a rugged, coated PCB design compliant with MIL-STD-810E for shock and vibration, and meets IEEE C62.41 ring wave surge requirements. The unit operates from 85 to 265Vac input, supports remote on/off, remote sense, and frequency synchronization, and functions over a temperature range of -40°C to +71°C with linear derating above 60°C. It has a 5-year warranty, measures 108 x 121 x 260mm, and is certified to IEC/EN/UL/CSA62368-1
The LZSA series offers a unique feature set and safety-agency certifications not commonly found in standard off-the-shelf supplies. A wide operating temperature range, compliance with MIL-STD-810E standards for shock and vibration, and the ability to operate in explosive gas atmospheres make the LZSA power supplies ideal for use in a variety of applications. They also comply with the tough ring wave lightning surge test per IEEE C62.41.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LZSA1000-2 |
| Product Name | AC-DC Power supply |
| Type | DC Power Supply |
| Operating Temperature | -40 to 60 C (-40 to 140 F) |
| DC Output Voltage | 12.0 volts |
| DC Output Current | 84 amps |
| DC Output Power | 1008 watts |