TDK-Lambda Americas Inc. AC-DC Power Supplies LZSA-1500-4

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LZSA-1500-4 is a 1512W industrial AC-DC power supply designed for harsh environments, featuring MIL-STD-810E compliance for shock and vibration, board coating, and IEEE C62.41 ring wave surge protection. It operates from 85-265Vac input with a 47-440Hz frequency range and provides a 48V output adjustable from 36 to 56V at up to 31.5A. The unit supports remote on/off, remote sense, and parallel operation with current sharing. It has a wide operating temperature range of -40°C to +71°C with derating, and a 5-year warranty. The case measures 143 x 121 x 267mm (excluding bus bars) and includes a variable-speed ball bearing fan for cooling. Safety certifications include IEC/EN/UL/CSA62368-1, UL508, CE, and UKCA marks. Emissions comply with EN55032 Class B and immunity meets IEC 61000-4 series standards.

Datasheet Summary
Powered by GS/AI

The LZSA-1500-4 is a 1512W industrial AC-DC power supply designed for harsh environments, featuring MIL-STD-810E compliance for shock and vibration, board coating, and IEEE C62.41 ring wave surge protection. It operates from 85-265Vac input with a 47-440Hz frequency range and provides a 48V output adjustable from 36 to 56V at up to 31.5A. The unit supports remote on/off, remote sense, and parallel operation with current sharing. It has a wide operating temperature range of -40°C to +71°C with derating, and a 5-year warranty. The case measures 143 x 121 x 267mm (excluding bus bars) and includes a variable-speed ball bearing fan for cooling. Safety certifications include IEC/EN/UL/CSA62368-1, UL508, CE, and UKCA marks. Emissions comply with EN55032 Class B and immunity meets IEC 61000-4 series standards.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - LZSA-1500-4 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
LZSA-1500-4
AC-DC Power Supplies LZSA-1500-4
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - LZSA-1500-4-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
LZSA-1500-4-ND
AC DC Converters LZSA-1500-4-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 48V 32A 85 ~ 265 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 48V 32A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Switch Mode, 48V; Power Supply Approvals Tdk-Lambda - 39P8166 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Switch Mode, 48V; Power Supply Approvals Tdk-Lambda
39P8166
Power Supply, Switch Mode, 48V; Power Supply Approvals Tdk-Lambda 39P8166
POWER SUPPLY, SWITCH MODE, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.512kW; Output Voltage - Output 1:48V; Output Current - Output 1:31.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, SWITCH MODE, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.512kW; Output Voltage - Output 1:48V; Output Current - Output 1:31.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number LZSA-1500-4 LZSA-1500-4-ND 39P8166
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Switch Mode, 48V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Features Conformal coating MIL-STD-810E Vibration / Shock UL508 and SEMI F47 Power Factor Correction
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 SEMI F47 UL508 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-2kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-20kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-30KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details