AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed, Conformal Coated AC DC Converters 1 Output 12V 84A 85 ~ 265 VAC Input
AC-DC CONVERTER, ENCLOSED, 1 O/P, 1008W, 84A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.008kW; Output Voltage - Output 1:12V; Output Current - Output 1:84A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | LZSA-1000-2 | 285-2728-ND | 70177247 | 88M9794 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Single Output, 1008 Watts,12 V, 84 Amps Max, Volt Adjust::10-15.75 | Ac-Dc Converter, Enclosed, 1 O/p, 1008W, 84A, 12V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter | |
| Technology | Switching Power Supply | |||
| Features | Conformal coating MIL-STD-810E Vibration / Shock UL508 and SEMI F47 | Power Factor Correction | Power Factor Correction | |
| Operating Temperature | -40 to 71 C (-40 to 160 F) | -40 to 71 C (-40 to 160 F) | ||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 SEMI F47 UL508 | RoHS Compliant |