The LWT50H-525 is a low-profile, triple-output AC-DC power supply with a maximum output power of 50 W, featuring universal input ranging from 85 to 265 VAC and DC input from 110 to 330 VDC. Output 1 provides 5 V at up to 8.0 A with a voltage adjustment range of 5 to 5.25 V, while outputs 2 and 3 deliver +12 V at 1.5 A and -5 V at 1.0 A respectively, each with ±5% voltage accuracy. Outputs 2 and 3 are isolated from output 1, with ripple and noise limited to 150 mV. The unit measures 165.9 × 29.7 × 70.2 mm and weighs 1.00 kg. It operates from 0°C to +60°C with derating at higher temperatures, supports convection cooling, and meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
SWITCH MODE POWER SUPPLY; EXTERNAL DEPTH:6.29"; EXTERNAL HEIGHT:1.02"; EXTERNAL WIDTH:3.82"; FREQUENCY MAX:440HZ; FREQUENCY MIN:47HZ; MOUNTING TYPE:CHASSIS; NO. OF OUTPUTS:3; OUTPUT CURRENT:8A; OUTPUT CURRENT 2:1.5A ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | LWT50H-525 | 48F6220 |
| Product Name | AC-DC Power Supplies | Switch Mode Power Supply; External Depth Tdk-Lambda |
| Type | DC Power Supply | |
| Technology | Switching Power Supply | |
| Features | Triple output CH 1 is isolated from CH 2 & 3 | |
| Operating Temperature | 0 to 60 C (32 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |