TDK-Lambda Americas Inc., High Power Division Power Supply, Switching; 30 W (Typ.); 110 to 350 VDC; 16/32 A; 5 V; 15 V; -15 V LWT-30H-5FF

Description
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz
Description
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 30 W (Typ.); 110 to 350 VDC; 16/32 A; 5 V; 15 V; -15 V - 70177782 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 30 W (Typ.); 110 to 350 VDC; 16/32 A; 5 V; 15 V; -15 V
70177782
Power Supply, Switching; 30 W (Typ.); 110 to 350 VDC; 16/32 A; 5 V; 15 V; -15 V 70177782
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz

0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies

  • Low profile
  • Isolated 2nd and 3rd outputs
  • Wattbox design on LWT
  • Low 26 mm Profile
  • Outputs 2 and 3 Isolated from Output 1
  • Universal Input; 85-265 VAC; 47-440 Hz
Supplier's Site
Power Supply - 40088270 - Radwell International
Willingboro, NJ, United States
Power Supply
40088270
Power Supply 40088270
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 30W, 5V, 15V, -15V; NO. OF OUTPUTS:3 OUTPUT; POWER RATING (COVECTION COOLING):30W; INPUT VOLTAGE VAC:85V AC TO 265V AC; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; OUTPUT VOLTAGE - OUTPUT 1:5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 30W, 5V, 15V, -15V; NO. OF OUTPUTS:3 OUTPUT; POWER RATING (COVECTION COOLING):30W; INPUT VOLTAGE VAC:85V AC TO 265V AC; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; OUTPUT VOLTAGE - OUTPUT 1:5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70177782 40088270
Product Name Power Supply, Switching; 30 W (Typ.); 110 to 350 VDC; 16/32 A; 5 V; 15 V; -15 V Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Commercial
Operating Temperature 0 C (32 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

40W Slimline Single Phase  Single Output Power Supplies - PS-S4024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
5 suppliers
D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details