TDK-Lambda Americas Inc., High Power Division Power Supply, Switching; 17 W (Typ.); 85 to 625 VAC; 0.4 A (Typ.)/0.22 A (Typ.) LWT-15H-5FF

Description
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz
Description
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 17 W (Typ.); 85 to 625 VAC; 0.4 A (Typ.)/0.22 A (Typ.) - 70177779 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 17 W (Typ.); 85 to 625 VAC; 0.4 A (Typ.)/0.22 A (Typ.)
70177779
Power Supply, Switching; 17 W (Typ.); 85 to 625 VAC; 0.4 A (Typ.)/0.22 A (Typ.) 70177779
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz

0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies

  • Low profile
  • Isolated 2nd and 3rd outputs
  • Wattbox design on LWT
  • Low 26 mm Profile
  • Outputs 2 and 3 Isolated from Output 1
  • Universal Input; 85-265 VAC; 47-440 Hz
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177779
Product Name Power Supply, Switching; 17 W (Typ.); 85 to 625 VAC; 0.4 A (Typ.)/0.22 A (Typ.)
Type DC Power Supply
Technology Switching Power Supply
Applications Commercial
Operating Temperature 0 C (32 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details