TDK-Lambda Americas Inc., High Power Division Power Supply, Switching; 17 W (Typ.); 85 to 625 VAC; 0.4 A (Typ.)/0.22 A (Typ.) LWT-15H-522

Description
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz
Description
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 17 W (Typ.); 85 to 625 VAC; 0.4 A (Typ.)/0.22 A (Typ.) - 70177777 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 17 W (Typ.); 85 to 625 VAC; 0.4 A (Typ.)/0.22 A (Typ.)
70177777
Power Supply, Switching; 17 W (Typ.); 85 to 625 VAC; 0.4 A (Typ.)/0.22 A (Typ.) 70177777
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz

0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies

  • Low profile
  • Isolated 2nd and 3rd outputs
  • Wattbox design on LWT
  • Low 26 mm Profile
  • Outputs 2 and 3 Isolated from Output 1
  • Universal Input; 85-265 VAC; 47-440 Hz
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177777
Product Name Power Supply, Switching; 17 W (Typ.); 85 to 625 VAC; 0.4 A (Typ.)/0.22 A (Typ.)
Type DC Power Supply
Technology Switching Power Supply
Applications Commercial
Operating Temperature 0 C (32 F)
DC Output Voltage -12.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227184 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details