SMPS, 15V / 15V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):15W; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, Fixed RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 48F6208 |
| Product Name | Smps, 15V / 15V; Power Supply Approvals Tdk-Lambda |
| Number of Outputs | 2 # |