TDK U.S.A. Corporation Fixed Inductors LTF5022T-680MR54-D

Description
68µH Shielded Wirewound Inductor 590mA 1.03Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 590mA 1.03Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16228-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16228-2-ND
Fixed Inductors 445-16228-2-ND
68µH Shielded Wirewound Inductor 590mA 1.03Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 590mA 1.03Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16228-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C471KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details