FIXED IND 2.2UH 3.4A 40 MOHM SMD Product overview: LTF5022T-2R2N3R2-LC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.4A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.4A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-2R2N3R2-
2.2µH Shielded Wirewound Inductor 3.4A 40mOhm Max Nonstandard
FIXED IND 2.2UH 3.4A 40 MOHM SMD
INDUCTOR, SHLD, 2.2UH, 3.4A, 30%; Inductance:2.2µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LTF5022T-2R2N3R2-LC | 445-6194-2-ND | LTF5022T-2R2N3R2-LC | 95AC0045 |
| Product Name | SMD 2.2UH 3.4A 40 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, Shld, 2.2Uh, 3.4A, 30%; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH |