TDK U.S.A. Corporation SMD 22UH 1.02A 340MOHM Inductor and Choke LTF5022T-220MR95-D

Description
FIXED IND 22UH 1.02A 340MOHM SMD Product overview: LTF5022T-220MR95-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.02A, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.02A, 340MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-220MR95- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 1.02A 340MOHM SMD Product overview: LTF5022T-220MR95-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.02A, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.02A, 340MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-220MR95- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 1.02A 340MOHM Inductor and Choke - 71-LTF5022T-220MR95-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.02A 340MOHM Inductor and Choke
71-LTF5022T-220MR95-D
SMD 22UH 1.02A 340MOHM Inductor and Choke 71-LTF5022T-220MR95-D
FIXED IND 22UH 1.02A 340MOHM SMD Product overview: LTF5022T-220MR95-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.02A, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.02A, 340MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-220MR95- D can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.02A 340MOHM SMD Product overview: LTF5022T-220MR95-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.02A, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.02A, 340MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-220MR95-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LTF5022T-220MR95-D
924448-LTF5022T-220MR95-D
Fixed Inductors - LTF5022T-220MR95-D 924448-LTF5022T-220MR95-D
Manufacturer: TDK Corporation Win Source Part Number: 924448-LTF5022T-220M R95-D Series: LTF5022T Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 340mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-16222-6, 445-16222-2, 445-16222-1, LTF5022T-220MR95-D-N D

Manufacturer: TDK Corporation
Win Source Part Number: 924448-LTF5022T-220MR95-D
Series: LTF5022T
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 340mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-16222-6, 445-16222-2, 445-16222-1, LTF5022T-220MR95-D-ND

Buy Now Datasheet
Fixed Inductors - 445-16222-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16222-2-ND
Fixed Inductors 445-16222-2-ND
22µH Shielded Wirewound Inductor 1.02A 340mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.02A 340mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LTF5022T-220MR95-D 924448-LTF5022T-220MR95-D 445-16222-2-ND
Product Name SMD 22UH 1.02A 340MOHM Inductor and Choke Fixed Inductors - LTF5022T-220MR95-D Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322520C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-75N 0402DC-75NXJRW , 0402DC-75NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details