TDK U.S.A. Corporation 100UH 530MA 1.28OHM Inductor and Choke LTF5022T-101MR45-D

Description
FIXED IND 100UH 530MA 1.28OHM SM Product overview: LTF5022T-101MR45-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 530MA, 1.28OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 530MA, 1.28OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-101MR45- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 530MA 1.28OHM SM Product overview: LTF5022T-101MR45-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 530MA, 1.28OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 530MA, 1.28OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-101MR45- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 530MA 1.28OHM Inductor and Choke - 71-LTF5022T-101MR45-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 530MA 1.28OHM Inductor and Choke
71-LTF5022T-101MR45-D
100UH 530MA 1.28OHM Inductor and Choke 71-LTF5022T-101MR45-D
FIXED IND 100UH 530MA 1.28OHM SM Product overview: LTF5022T-101MR45-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 530MA, 1.28OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 530MA, 1.28OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-101MR45- D can be used for catalog matching and distributor lookup.

FIXED IND 100UH 530MA 1.28OHM SM Product overview: LTF5022T-101MR45-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 530MA, 1.28OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 530MA, 1.28OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-101MR45-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LTF5022T-101MR45-D
739576-LTF5022T-101MR45-D
Fixed Inductors - LTF5022T-101MR45-D 739576-LTF5022T-101MR45-D
Manufacturer: TDK Corporation Win Source Part Number: 739576-LTF5022T-101M R45-D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 450mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.28Ohm Max Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.087" (2.20mm) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" L x 0.197" W (5.20mm x 5.00mm) Current Rating (Amps): 530mA Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 739576-LTF5022T-101MR45-D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 100μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 450mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.28Ohm Max
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.087" (2.20mm)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" L x 0.197" W (5.20mm x 5.00mm)
Current Rating (Amps): 530mA
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 445-16216-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16216-1-ND
Fixed Inductors 445-16216-1-ND
100µH Shielded Wirewound Inductor 530mA 1.28Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 530mA 1.28Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16216-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16216-2-ND
Fixed Inductors 445-16216-2-ND
100µH Shielded Wirewound Inductor 530mA 1.28Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 530mA 1.28Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16216-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16216-6-ND
Fixed Inductors 445-16216-6-ND
100µH Shielded Wirewound Inductor 530mA 1.28Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 530mA 1.28Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LTF5022T-101MR45-D 739576-LTF5022T-101MR45-D 445-16216-1-ND
Product Name 100UH 530MA 1.28OHM Inductor and Choke Fixed Inductors - LTF5022T-101MR45-D Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers