TDK-Lambda Americas Inc., High Power Division SMD 10UH 1.7A 160 MOHM Inductor and Choke LTF5022T-100M1R4-LC

Description
FIXED IND 10UH 1.7A 160 MOHM SMD Product overview: LTF5022T-100M1R4-LC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-100M1R4- LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.7A 160 MOHM SMD Product overview: LTF5022T-100M1R4-LC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-100M1R4- LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.7A 160 MOHM Inductor and Choke - 71-LTF5022T-100M1R4-LC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.7A 160 MOHM Inductor and Choke
71-LTF5022T-100M1R4-LC
SMD 10UH 1.7A 160 MOHM Inductor and Choke 71-LTF5022T-100M1R4-LC
FIXED IND 10UH 1.7A 160 MOHM SMD Product overview: LTF5022T-100M1R4-LC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-100M1R4- LC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.7A 160 MOHM SMD Product overview: LTF5022T-100M1R4-LC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-100M1R4-LC can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 445-6190-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6190-2-ND
Fixed Inductors 445-6190-2-ND
10µH Shielded Wirewound Inductor 1.7A 160mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.7A 160mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 10Uh, 1.7A, 20%; Inductance Tdk - 95AC0044 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 10Uh, 1.7A, 20%; Inductance Tdk
95AC0044
Inductor, Shld, 10Uh, 1.7A, 20%; Inductance Tdk 95AC0044
INDUCTOR, SHLD, 10UH, 1.7A, 20%; Inductance:10µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:LTF Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHLD, 10UH, 1.7A, 20%; Inductance:10µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:LTF Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LTF5022T-100M1R4-LC 445-6190-2-ND 95AC0044
Product Name SMD 10UH 1.7A 160 MOHM Inductor and Choke Fixed Inductors Inductor, Shld, 10Uh, 1.7A, 20%; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567699 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details