TDK U.S.A. Corporation Fixed Inductors LTF4022T-560M-D

Description
56µH Shielded Wirewound Inductor 560mA 870mOhm Max 2-SMD
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 560mA 870mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16212-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16212-1-ND
Fixed Inductors 445-16212-1-ND
56µH Shielded Wirewound Inductor 560mA 870mOhm Max 2-SMD

56µH Shielded Wirewound Inductor 560mA 870mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 445-16212-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16212-2-ND
Fixed Inductors 445-16212-2-ND
56µH Shielded Wirewound Inductor 560mA 870mOhm Max 2-SMD

56µH Shielded Wirewound Inductor 560mA 870mOhm Max 2-SMD

Buy Now Datasheet
SMD 56UH 560MA 870MOHM Inductor and Choke - 71-LTF4022T-560M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 560MA 870MOHM Inductor and Choke
71-LTF4022T-560M-D
SMD 56UH 560MA 870MOHM Inductor and Choke 71-LTF4022T-560M-D
FIXED IND 56UH 560MA 870MOHM SMD Product overview: LTF4022T-560M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 560MA, 870MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 560MA, 870MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF4022T-560M-D can be used for catalog matching and distributor lookup.

FIXED IND 56UH 560MA 870MOHM SMD Product overview: LTF4022T-560M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 560MA, 870MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 560MA, 870MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF4022T-560M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16212-1-ND 71-LTF4022T-560M-D
Product Name Fixed Inductors SMD 56UH 560MA 870MOHM Inductor and Choke
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers