TDK U.S.A. Corporation Fixed Inductors LTF4022T-220M-D

Description
22µH Shielded Wirewound Inductor 400mA 370mOhm Max 2-SMD
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 400mA 370mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16206-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16206-2-ND
Fixed Inductors 445-16206-2-ND
22µH Shielded Wirewound Inductor 400mA 370mOhm Max 2-SMD

22µH Shielded Wirewound Inductor 400mA 370mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 445-16206-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16206-1-ND
Fixed Inductors 445-16206-1-ND
22µH Shielded Wirewound Inductor 400mA 370mOhm Max 2-SMD

22µH Shielded Wirewound Inductor 400mA 370mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16206-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - RC-10-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details