TDK U.S.A. Corporation Fixed Inductors - LTF4022T-1R2N-D LTF4022T-1R2N-D

Description
Manufacturer: TDK Corporation Win Source Part Number: 784518-LTF4022T-1R2N -D Series: LTF4022-D Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: 2-SMD Current Rating: 3.3A Shielding: Shielded Inductance: 1.2μH Mounting: SMD Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.8A Test Frequency: 1MHz Family Name: LTF-D Categories: Inductors, Coils, Chokes DC Resistance (DCR): 28 mOhm Max Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm) Height - Seated (Maximum): 0.087" (2.20mm) Alternative Parts (Cross-Reference): LPS5030-122MQD; LPS5030-122MRB; LPS5030-122MSC; LPS5030-122MSB; Introduction Date: June 30, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 784518-LTF4022T-1R2N -D Series: LTF4022-D Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: 2-SMD Current Rating: 3.3A Shielding: Shielded Inductance: 1.2μH Mounting: SMD Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.8A Test Frequency: 1MHz Family Name: LTF-D Categories: Inductors, Coils, Chokes DC Resistance (DCR): 28 mOhm Max Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm) Height - Seated (Maximum): 0.087" (2.20mm) Alternative Parts (Cross-Reference): LPS5030-122MQD; LPS5030-122MRB; LPS5030-122MSC; LPS5030-122MSB; Introduction Date: June 30, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LTF4022T-1R2N-D
784518-LTF4022T-1R2N-D
Fixed Inductors - LTF4022T-1R2N-D 784518-LTF4022T-1R2N-D
Manufacturer: TDK Corporation Win Source Part Number: 784518-LTF4022T-1R2N -D Series: LTF4022-D Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: 2-SMD Current Rating: 3.3A Shielding: Shielded Inductance: 1.2μH Mounting: SMD Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.8A Test Frequency: 1MHz Family Name: LTF-D Categories: Inductors, Coils, Chokes DC Resistance (DCR): 28 mOhm Max Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm) Height - Seated (Maximum): 0.087" (2.20mm) Alternative Parts (Cross-Reference): LPS5030-122MQD; LPS5030-122MRB; LPS5030-122MSC; LPS5030-122MSB; Introduction Date: June 30, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 784518-LTF4022T-1R2N-D
Series: LTF4022-D
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: 2-SMD
Current Rating: 3.3A
Shielding: Shielded
Inductance: 1.2μH
Mounting: SMD
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 2.8A
Test Frequency: 1MHz
Family Name: LTF-D
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 28 mOhm Max
Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm)
Height - Seated (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): LPS5030-122MQD; LPS5030-122MRB; LPS5030-122MSC; LPS5030-122MSB;
Introduction Date: June 30, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1.2UH 3.3A 28 MOHM Inductor and Choke - 71-LTF4022T-1R2N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 3.3A 28 MOHM Inductor and Choke
71-LTF4022T-1R2N-D
SMD 1.2UH 3.3A 28 MOHM Inductor and Choke 71-LTF4022T-1R2N-D
FIXED IND 1.2UH 3.3A 28 MOHM SMD Product overview: LTF4022T-1R2N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 3.3A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 3.3A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF4022T-1R2N-D can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 3.3A 28 MOHM SMD Product overview: LTF4022T-1R2N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 3.3A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 3.3A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF4022T-1R2N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16204-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16204-2-ND
Fixed Inductors 445-16204-2-ND
1.2µH Shielded Wirewound Inductor 3.3A 28mOhm Max 2-SMD

1.2µH Shielded Wirewound Inductor 3.3A 28mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 784518-LTF4022T-1R2N-D 71-LTF4022T-1R2N-D 445-16204-2-ND
Product Name Fixed Inductors - LTF4022T-1R2N-D SMD 1.2UH 3.3A 28 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details