TDK U.S.A. Corporation Fixed Inductors LTF4022T-150M-D

Description
15µH Shielded Wirewound Inductor 1A 260mOhm Max 2-SMD
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1A 260mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16203-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16203-1-ND
Fixed Inductors 445-16203-1-ND
15µH Shielded Wirewound Inductor 1A 260mOhm Max 2-SMD

15µH Shielded Wirewound Inductor 1A 260mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 445-16203-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16203-2-ND
Fixed Inductors 445-16203-2-ND
15µH Shielded Wirewound Inductor 1A 260mOhm Max 2-SMD

15µH Shielded Wirewound Inductor 1A 260mOhm Max 2-SMD

Buy Now Datasheet
SMD 15UH 1A 260 MOHM Inductor and Choke - 71-LTF4022T-150M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1A 260 MOHM Inductor and Choke
71-LTF4022T-150M-D
SMD 15UH 1A 260 MOHM Inductor and Choke 71-LTF4022T-150M-D
FIXED IND 15UH 1A 260 MOHM SMD Product overview: LTF4022T-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1A, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1A, 260 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF4022T-150M-D can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1A 260 MOHM SMD Product overview: LTF4022T-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1A, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1A, 260 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF4022T-150M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16203-1-ND 71-LTF4022T-150M-D
Product Name Fixed Inductors SMD 15UH 1A 260 MOHM Inductor and Choke
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N3 0402DC-9N3XJRW , 0402DC-9N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details