TDK U.S.A. Corporation 3.3UH 1.33A 110MOHM Inductor and Choke LTF3020T-3R3N-D

Description
FIXED IND 3.3UH 1.33A 110MOHM SM Product overview: LTF3020T-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.33A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.33A, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF3020T-3R3N-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1.33A 110MOHM SM Product overview: LTF3020T-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.33A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.33A, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF3020T-3R3N-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 1.33A 110MOHM Inductor and Choke - 71-LTF3020T-3R3N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 1.33A 110MOHM Inductor and Choke
71-LTF3020T-3R3N-D
3.3UH 1.33A 110MOHM Inductor and Choke 71-LTF3020T-3R3N-D
FIXED IND 3.3UH 1.33A 110MOHM SM Product overview: LTF3020T-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.33A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.33A, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF3020T-3R3N-D can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.33A 110MOHM SM Product overview: LTF3020T-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.33A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.33A, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF3020T-3R3N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16196-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16196-1-ND
Fixed Inductors 445-16196-1-ND
3.3µH Shielded Wirewound Inductor 1.33A 110mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.33A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16196-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16196-2-ND
Fixed Inductors 445-16196-2-ND
3.3µH Shielded Wirewound Inductor 1.33A 110mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.33A 110mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LTF3020T-3R3N-D
1064266-LTF3020T-3R3N-D
Fixed Inductors - LTF3020T-3R3N-D 1064266-LTF3020T-3R3N-D
Manufacturer: TDK Corporation Win Source Part Number: 1064266-LTF3020T-3R3 N-D Packaging: Reel - TR Type: Wirewound Current Rating: 1.33A Inductance: 3.3μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 990mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Status: Active Temperature Range - Operating: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1064266-LTF3020T-3R3N-D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.33A
Inductance: 3.3μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 990mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LTF3020T-3R3N-D 445-16196-1-ND 1064266-LTF3020T-3R3N-D
Product Name 3.3UH 1.33A 110MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LTF3020T-3R3N-D
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3107-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-33N 0201HL-33NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details