TDK-Lambda Europe GmbH 20W - 200W Single Output General Purpose Power Supplies LS75-3

Description
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V. Features High MTBF up to 900 000 hours Superior operating temperature performance up to 70 °C High efficiency up to 87% Very Low Cost Compact Withstands 300VAC surges (5s) Five Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement LED Lighting & Signs
Request a Quote
Description
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V. Features High MTBF up to 900 000 hours Superior operating temperature performance up to 70 °C High efficiency up to 87% Very Low Cost Compact Withstands 300VAC surges (5s) Five Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement LED Lighting & Signs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LS75-3 is a 75W single-output AC-DC power supply in the LS series, designed for general purpose light industrial use with output voltage of 3.3V and a current range of 15A. It operates from an AC input range of 88 to 264V at 47 to 63Hz and can withstand 300Vac input surges for up to five seconds. The unit has a convection-cooled metal case measuring 129 x 98 x 38mm and supports an operating temperature range of -25 to +70°C, derating linearly to 70% load from +50 to +70°C. Efficiency is 75%, with ripple and noise of 20mV. It meets IEC/EN/UL/CSA62368-1 and IEC61000-3-2 Class A standards, and includes a green LED indicator for DC OK. The warranty is five years in the Americas and EMEA regions.

Datasheet Summary
Powered by GS/AI

The LS75-3 is a 75W single-output AC-DC power supply in the LS series, designed for general purpose light industrial use with output voltage of 3.3V and a current range of 15A. It operates from an AC input range of 88 to 264V at 47 to 63Hz and can withstand 300Vac input surges for up to five seconds. The unit has a convection-cooled metal case measuring 129 x 98 x 38mm and supports an operating temperature range of -25 to +70°C, derating linearly to 70% load from +50 to +70°C. Efficiency is 75%, with ripple and noise of 20mV. It meets IEC/EN/UL/CSA62368-1 and IEC61000-3-2 Class A standards, and includes a green LED indicator for DC OK. The warranty is five years in the Americas and EMEA regions.

Suppliers

Company
Product
Description
Supplier Links
20W - 200W Single Output General Purpose Power Supplies - LS75-3 - TDK-Lambda Europe GmbH
Achern, Germany
20W - 200W Single Output General Purpose Power Supplies
LS75-3
20W - 200W Single Output General Purpose Power Supplies LS75-3
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V. Features High MTBF up to 900 000 hours Superior operating temperature performance up to 70 °C High efficiency up to 87% Very Low Cost Compact Withstands 300VAC surges (5s) Five Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement LED Lighting & Signs

The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V.

Features

  • High MTBF up to 900 000 hours
  • Superior operating temperature
  • performance up to 70 °C
  • High efficiency up to 87%
  • Very Low Cost
  • Compact
  • Withstands 300VAC surges (5s)
  • Five Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • LED Lighting & Signs
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number LS75-3
Product Name 20W - 200W Single Output General Purpose Power Supplies
Type DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 3.3 volts
DC Output Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1U Front End Power supply - FPS1000 12 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 12.0 volts
View Details
300W - 400W Digital AC-DC power supplies - EFE300-12-CNMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 12.0 volts
View Details
300W - 400W medical AC-DC digital power supplies - EFE400M-24-5-HNMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 5.0 to 24.0 volts
View Details