TDK-Lambda Americas Inc. AC-DC Power Supplies LS75-24

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - LS75-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
LS75-24
AC-DC Power Supplies LS75-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
20W - 200W Single Output General Purpose Power Supplies - LS75-24 - TDK-Lambda Europe GmbH
Achern, Germany
20W - 200W Single Output General Purpose Power Supplies
LS75-24
20W - 200W Single Output General Purpose Power Supplies LS75-24
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V. Features High MTBF up to 900 000 hours Superior operating temperature performance up to 70 °C High efficiency up to 87% Very Low Cost Compact Withstands 300VAC surges (5s) Five Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement LED Lighting & Signs

The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V.

Features

  • High MTBF up to 900 000 hours
  • Superior operating temperature
  • performance up to 70 °C
  • High efficiency up to 87%
  • Very Low Cost
  • Compact
  • Withstands 300VAC surges (5s)
  • Five Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • LED Lighting & Signs
Supplier's Site Datasheet
AC DC Converters - 285-1827-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1827-ND
AC DC Converters 285-1827-ND
Enclosed AC DC Converters 1 Output 24V 3.2A 88 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 3.2A 88 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 6802770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6802770
Switching Power Supplies 6802770
TDK-Lambda LS75-24

TDK-Lambda LS75-24

Supplier's Site
POWER SUPPLY, SINGLE OUTPUT, AC/DC, 24V, 3.2A, 76.8W, 5.1 X 3.8 X 1.5 - 70177329 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, SINGLE OUTPUT, AC/DC, 24V, 3.2A, 76.8W, 5.1 X 3.8 X 1.5
70177329
POWER SUPPLY, SINGLE OUTPUT, AC/DC, 24V, 3.2A, 76.8W, 5.1 X 3.8 X 1.5 70177329
• Very Low Cost • Small Size • 115 VAC or 230 VAC • Withstands 300 VAC Surges (5 Seconds) • Three-Year Warranty

• Very Low Cost
• Small Size
• 115 VAC or 230 VAC
• Withstands 300 VAC Surges (5 Seconds)
• Three-Year Warranty

Supplier's Site
Ac-Dc Converter, Enclosed, 1 O/p, 75W, 3.2A, 24V; Power Supply Approvals Tdk-Lambda - 08N3010 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 75W, 3.2A, 24V; Power Supply Approvals Tdk-Lambda
08N3010
Ac-Dc Converter, Enclosed, 1 O/p, 75W, 3.2A, 24V; Power Supply Approvals Tdk-Lambda 08N3010
AC-DC CONVERTER, ENCLOSED, 1 O/P, 75W, 3.2A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Height:38.1mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 75W, 3.2A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Height:38.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number LS75-24 LS75-24 285-1827-ND 6802770 70177329 08N3010
Product Name AC-DC Power Supplies 20W - 200W Single Output General Purpose Power Supplies AC DC Converters Switching Power Supplies POWER SUPPLY, SINGLE OUTPUT, AC/DC, 24V, 3.2A, 76.8W, 5.1 X 3.8 X 1.5 Ac-Dc Converter, Enclosed, 1 O/p, 75W, 3.2A, 24V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features High efficiency, up to 87% Very low cost Small size Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 C (-13 F)
Regulatory Compliance IEC60950-1 EN60950-1 UL60950-1 RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-3KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802-OEM-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS200LD-12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Features Convection or conduction cooled Peak Power Capability
View Details
5 suppliers
AC-DC Power Supplies - CSS280-28/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers