TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) AC DC Converters LS75-12

Description
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: LS (75W) Package: Bulk Product Status: Active Type: Enclosed Number of Outputs: 1 Applications: ITE (Commercial) Voltage - Isolation: 3 kV Operating Temperature: -25°C ~ 70°C (With Derating)
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: LS (75W) Package: Bulk Product Status: Active Type: Enclosed Number of Outputs: 1 Applications: ITE (Commercial) Voltage - Isolation: 3 kV Operating Temperature: -25°C ~ 70°C (With Derating)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) AC DC Converters
Power Supplies - External/Internal (Off-Board) AC DC Converters
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: LS (75W) Package: Bulk Product Status: Active Type: Enclosed Number of Outputs: 1 Applications: ITE (Commercial) Voltage - Isolation: 3 kV Operating Temperature: -25°C ~ 70°C (With Derating)

Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: LS (75W)
Package: Bulk
Product Status: Active
Type: Enclosed
Number of Outputs: 1
Applications: ITE (Commercial)
Voltage - Isolation: 3 kV
Operating Temperature: -25°C ~ 70°C (With Derating)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - External/Internal (Off-Board) AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR1765XKLA1 - 131428-ICE2QR1765XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 56.4 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1373075-LOF350-20B15 - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 180 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details