TDK-Lambda Americas Inc., High Power Division AC DC Converters LS50-24/L

Description
Open Frame AC DC Converters 1 Output 24V 2.2A 88 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 2.2A 88 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-LS50-24/L-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-LS50-24/L-ND
AC DC Converters 285-LS50-24/L-ND
Open Frame AC DC Converters 1 Output 24V 2.2A 88 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.2A 88 ~ 264 VAC Input

Buy Now Datasheet
AC DC Converters - 1043-LS5024/L-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1043-LS5024/L-CHP
AC DC Converters 1043-LS5024/L-CHP
Open Frame AC DC Converters 1 Output 24V 2.2A 88 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.2A 88 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 52.8W, 2.2A, 24V; Power Supply Approvals Tdk-Lambda - 24T8464 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 52.8W, 2.2A, 24V; Power Supply Approvals Tdk-Lambda
24T8464
Ac-Dc Converter, Open Frame, 1 O/p, 52.8W, 2.2A, 24V; Power Supply Approvals Tdk-Lambda 24T8464
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 52.8W, 2.2A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):52.8W; Input Voltage VAC:88V AC to 264V AC; Height:35.56mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 52.8W, 2.2A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):52.8W; Input Voltage VAC:88V AC to 264V AC; Height:35.56mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-LS50-24/L-ND 24T8464
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 52.8W, 2.2A, 24V; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227140 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details