Win Source Part Number: 1071057-LS50-15
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LS (50W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 50W
Voltage - Input: 88 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 85%
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 3.90" L x 3.80" W x 1.40" H (99.1mm x 96.5mm x 35.6mm)
Alternative Parts (Cross-Reference): 1618280; LS35-15; LS35-12; LS150-15; LPV-35-12; PLN-60-12; CLG-60-12LS-50-15; LS5015;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Current - Output 1: 3.4 A
Mfr: TDK-Lambda Americas Inc
Other Names: 285-1819,LS5015
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1071057-LS50-15 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |