Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: LS (50W)
Package: Bulk
Product Status: Active
Type: Enclosed
Operating Temperature: -25°C ~ 70°C (With Derating)
Features: Adjustable Output, DC Input Capable, Universal Input
Mounting Type: Chassis Mount
Size / Dimension: 3.90" L x 3.80" W x 1.40" H (99.1mm x 96.5mm x 35.6mm)
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Power Supplies - External/Internal (Off-Board) AC DC Converters |
| Package Type | Other; Bulk |