Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 780095-LS25-3.3
Series: LS
Type: Enclosed
Operating Temperature Range: -25°C ~ 70°C (With Derating)
Features: Adjustable Output, DC Input Capable, Universal Input
Approvals: CE
Applications: ITE (Commercial)
Mounting: Chassis Mount
Power (Watts): 25W
Voltage - Input: 88 ~ 264 VAC
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 75%
Family Name: LS25
Categories: Power Supplies - External/Internal (Off-Board)
Dimension: 3.10" L x 2.00" W x 1.10" H (78.7mm x 50.8mm x 27.9mm)
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): TXL 025-3.3S;
Introduction Date: October 10, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 780095-LS25-3.3 |
| Product Name | AC DC Converters - LS25-3.3 |
| Output Power | 25 watts |