The LS25-24 is a 25W single-output AC-DC power supply designed for general purpose light industrial use, providing a 24V output with an input voltage range of 88 to 264Vac and a frequency of 47 to 63Hz. It features a compact package, operates over a temperature range of -25 to +70°C, and withstands a 300Vac input surge for up to five seconds. The unit delivers 84% efficiency, has a ripple and noise specification of 120mV, and includes overcurrent and overvoltage protection with auto recovery. It complies with IEC/EN/UL/CSA62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V.
Features
Applications for this product
POWER SUPPLY, AC-DC, 115-230VAC, OUTPUT24V 1.1A, 26W, INPUT:88-264VAC
AC-DC CONVERTER, ENCLOSED, 1 O/P, 25W, 1.1A, 24V, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1OUTPUTS, OUTPUT POWER MAX:25W, OUTPUT VOLTAGE - OUTPUT 1:24V, OUTPUT CURRENT - OUTPUT 1:1.1A, OUTPUT VOLTAGE - OUTPUT 2:-, HEIGHT:27.94MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
AC-DC CONVERTER, ENCLOSED, 1 O/P, 25W, 1.1A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Height:27.94mm RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 24V, 1.1A ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | LS25-24 | LS25-24 | 70177426 | 40087856 | 06R2924 | 37AJ8960 |
| Product Name | AC-DC Power Supplies | 20W - 200W Single Output General Purpose Power Supplies | POWER SUPPLY, AC-DC, 115-230VAC, OUTPUT24V 1.1A, 26W, INPUT:88-264VAC | Power Supply/Voltage Converter PC Board Mount | Ac-Dc Converter, Enclosed, 1 O/p, 25W, 1.1A, 24V; Power Supply Approvals Tdk-Lambda | Power Supply, Ac-Dc, 24V, 1.1A Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | DC Power Supply | ||
| Technology | Switching Power Supply | |||||
| Features | High efficiency, up to 87% Very low cost Small size | Power Factor Correction | ||||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||||
| Regulatory Compliance | IEC60950-1 EN60950-1 UL60950-1 | RoHS Compliant | RoHS Compliant |