TDK-Lambda Europe GmbH 20W - 200W Single Output General Purpose Power Supplies LS200-7

Description
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V. Features High MTBF up to 900 000 hours Superior operating temperature performance up to 70 °C High efficiency up to 87% Very Low Cost Compact Withstands 300VAC surges (5s) Five Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement LED Lighting & Signs
Request a Quote
Description
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V. Features High MTBF up to 900 000 hours Superior operating temperature performance up to 70 °C High efficiency up to 87% Very Low Cost Compact Withstands 300VAC surges (5s) Five Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement LED Lighting & Signs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20W - 200W Single Output General Purpose Power Supplies - LS200-7 - TDK-Lambda Europe GmbH
Achern, Germany
20W - 200W Single Output General Purpose Power Supplies
LS200-7
20W - 200W Single Output General Purpose Power Supplies LS200-7
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V. Features High MTBF up to 900 000 hours Superior operating temperature performance up to 70 °C High efficiency up to 87% Very Low Cost Compact Withstands 300VAC surges (5s) Five Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement LED Lighting & Signs

The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V.

Features

  • High MTBF up to 900 000 hours
  • Superior operating temperature
  • performance up to 70 °C
  • High efficiency up to 87%
  • Very Low Cost
  • Compact
  • Withstands 300VAC surges (5s)
  • Five Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • LED Lighting & Signs
Supplier's Site

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number LS200-7
Product Name 20W - 200W Single Output General Purpose Power Supplies
Type DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 7.5 volts
DC Output Current 26.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB960-24-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
2 suppliers
120/960W DIN-Rail power supplies - DRB480-48-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
2 suppliers
1600-3500W 1U Hot Swap Front End Power supply - HFE3500-24/FSE - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-120D2 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details