TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters LS200-5

Description
Win Source Part Number: 1189051-LS200-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LS (200W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 200W Voltage - Input: 88 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 75% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 7.80" L x 3.90" W x 1.61" H (198.1mm x 99.1mm x 40.9mm) Alternative Parts (Cross-Reference): LS-200-5; LS2005; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9530 Current - Output 1: 40 A Mfr: TDK-Lambda Americas Inc Other Names: LS2005,285-1983 Base Product Number: LS200 Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1189051-LS200-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LS (200W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 200W Voltage - Input: 88 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 75% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 7.80" L x 3.90" W x 1.61" H (198.1mm x 99.1mm x 40.9mm) Alternative Parts (Cross-Reference): LS-200-5; LS2005; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9530 Current - Output 1: 40 A Mfr: TDK-Lambda Americas Inc Other Names: LS2005,285-1983 Base Product Number: LS200 Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1189051-LS200-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1189051-LS200-5
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1189051-LS200-5
Win Source Part Number: 1189051-LS200-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LS (200W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 200W Voltage - Input: 88 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 75% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 7.80" L x 3.90" W x 1.61" H (198.1mm x 99.1mm x 40.9mm) Alternative Parts (Cross-Reference): LS-200-5; LS2005; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9530 Current - Output 1: 40 A Mfr: TDK-Lambda Americas Inc Other Names: LS2005,285-1983 Base Product Number: LS200 Approval Agency: CE

Win Source Part Number: 1189051-LS200-5
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LS (200W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 200W
Voltage - Input: 88 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 75%
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 7.80" L x 3.90" W x 1.61" H (198.1mm x 99.1mm x 40.9mm)
Alternative Parts (Cross-Reference): LS-200-5; LS2005;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9530
Current - Output 1: 40 A
Mfr: TDK-Lambda Americas Inc
Other Names: LS2005,285-1983
Base Product Number: LS200
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1189051-LS200-5
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2B765I - Quarktwin Technology Ltd.
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Input Voltage 8.5 to 21 volts
Output Power 240 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power Supplies - External/Internal (Off-Board) AC DC Converters -  - Win Source Electronics
Specs
Package Type Other; Tray
View Details