The LS200-5/L is a 200W single-output AC-DC power supply with a 5V output, designed for general purpose light industrial use. It features a U-channel case without an internal fan, suitable for convection cooling or external airflow, and measures 199 x 98 x 41 mm. It operates from an AC input range of 85 to 264Vac, withstands 300Vac surges for up to five seconds, and has a wide operating temperature range of -25 to +70°C. The unit offers 75% efficiency at 230Vac input, complies with EN55011/EN55032-B and FCC-B EMC standards, and meets IEC/EN/UL/CSA62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 5V 40A 85 ~ 264 VAC Input
AC-DC CONVERTER, ENCLOSED, 1 O/P, 200W, 40A, 5V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:200W; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Height:40.894mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | LS200-5/L | 285-LS200-5/L-ND | 24T8462 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc Converter, Enclosed, 1 O/p, 200W, 40A, 5V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Features | High efficiency, up to 87% Very low cost Small size | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |