TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters LS200-36

Description
Win Source Part Number: 1089782-LS200-36 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LS (200W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 200W Voltage - Input: 88 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 36V Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 7.80" L x 3.90" W x 1.61" H (198.1mm x 99.1mm x 40.9mm) Alternative Parts (Cross-Reference): LS200-48; LS200-24; LS200-12; LS200-5; LS200-15; LXC150-0450SWLS-200- 36; LS20036; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 5.6 A Mfr: TDK-Lambda Americas Inc Other Names: 1043-LS200-36,LS2003 6 Base Product Number: LS200 Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1089782-LS200-36 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LS (200W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 200W Voltage - Input: 88 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 36V Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 7.80" L x 3.90" W x 1.61" H (198.1mm x 99.1mm x 40.9mm) Alternative Parts (Cross-Reference): LS200-48; LS200-24; LS200-12; LS200-5; LS200-15; LXC150-0450SWLS-200- 36; LS20036; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 5.6 A Mfr: TDK-Lambda Americas Inc Other Names: 1043-LS200-36,LS2003 6 Base Product Number: LS200 Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1089782-LS200-36 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1089782-LS200-36
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1089782-LS200-36
Win Source Part Number: 1089782-LS200-36 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LS (200W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 200W Voltage - Input: 88 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 36V Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 7.80" L x 3.90" W x 1.61" H (198.1mm x 99.1mm x 40.9mm) Alternative Parts (Cross-Reference): LS200-48; LS200-24; LS200-12; LS200-5; LS200-15; LXC150-0450SWLS-200- 36; LS20036; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 5.6 A Mfr: TDK-Lambda Americas Inc Other Names: 1043-LS200-36,LS2003 6 Base Product Number: LS200 Approval Agency: CE

Win Source Part Number: 1089782-LS200-36
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LS (200W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 200W
Voltage - Input: 88 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 36V
Efficiency: 85%
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 7.80" L x 3.90" W x 1.61" H (198.1mm x 99.1mm x 40.9mm)
Alternative Parts (Cross-Reference): LS200-48; LS200-24; LS200-12; LS200-5; LS200-15; LXC150-0450SWLS-200-36; LS20036;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Current - Output 1: 5.6 A
Mfr: TDK-Lambda Americas Inc
Other Names: 1043-LS200-36,LS20036
Base Product Number: LS200
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1089782-LS200-36
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - RMS to DC Converters - AD736KRZ - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage 2.8 to ? volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE1HS01G1XUMA1 - 121877-ICE1HS01G1XUMA1 - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details