TDK-Lambda Americas Inc., High Power Division 20W - 200W Single Output General Purpose Power Supplies LS150-3

Description
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V. Features High MTBF up to 900 000 hours Superior operating temperature performance up to 70 °C High efficiency up to 87% Very Low Cost Compact Withstands 300VAC surges (5s) Five Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement LED Lighting & Signs
Request a Quote Datasheet
Description
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V. Features High MTBF up to 900 000 hours Superior operating temperature performance up to 70 °C High efficiency up to 87% Very Low Cost Compact Withstands 300VAC surges (5s) Five Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement LED Lighting & Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W - 200W Single Output General Purpose Power Supplies - LS150-3 - TDK-Lambda Europe GmbH
Achern, Germany
20W - 200W Single Output General Purpose Power Supplies
LS150-3
20W - 200W Single Output General Purpose Power Supplies LS150-3
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V. Features High MTBF up to 900 000 hours Superior operating temperature performance up to 70 °C High efficiency up to 87% Very Low Cost Compact Withstands 300VAC surges (5s) Five Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement LED Lighting & Signs

The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V.

Features

  • High MTBF up to 900 000 hours
  • Superior operating temperature
  • performance up to 70 °C
  • High efficiency up to 87%
  • Very Low Cost
  • Compact
  • Withstands 300VAC surges (5s)
  • Five Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • LED Lighting & Signs
Supplier's Site Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 150W, 30A, 3.3V; Power Supply Approvals Tdk-Lambda - 08N2997 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 150W, 30A, 3.3V; Power Supply Approvals Tdk-Lambda
08N2997
Ac-Dc Converter, Enclosed, 1 O/p, 150W, 30A, 3.3V; Power Supply Approvals Tdk-Lambda 08N2997
AC-DC CONVERTER, ENCLOSED, 1 O/P, 150W, 30A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Height:38.1mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 150W, 30A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Height:38.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number LS150-3 08N2997
Product Name 20W - 200W Single Output General Purpose Power Supplies Ac-Dc Converter, Enclosed, 1 O/p, 150W, 30A, 3.3V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 3.3 volts 3.3 volts
DC Output Current 30 amps 30 amps
DC Output Power 99 watts 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6980-ea-psi-10060-1000-4u-wc-30000w-32199 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Power Supply - 105117515 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 36.0 to 75.0 volts
View Details