The LS150-3.3 is a 150W single-output AC-DC power supply in the LS25-150 series, providing a 3.3V output at up to 30A. It operates from an 88-264Vac input range with a 47-63Hz frequency, and features a wide operating temperature range of -25 to +70°C. The unit withstands a 300Vac input surge for up to five seconds, meets IEC61000-3-2 Class A harmonic compliance, and satisfies EN55011/EN55032-B and FCC-B EMI limits. It is certified to IEC/EN/UL/CSA62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 3.3V 30A 88 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 3.3V, 30A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:99W; Output Voltage - Output 1:3.3V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Output Current - Output 2:
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | LS150-3.3 | 285-1814-ND | 33AK4184 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 3.3V, 30A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | High efficiency, up to 87% Very low cost Small size | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Regulatory Compliance | IEC60950-1 EN60950-1 UL60950-1 |