TDK-Lambda Europe GmbH 20W - 200W Single Output General Purpose Power Supplies LS100-3

Description
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V. Features High MTBF up to 900 000 hours Superior operating temperature performance up to 70 °C High efficiency up to 87% Very Low Cost Compact Withstands 300VAC surges (5s) Five Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement LED Lighting & Signs
Request a Quote
Description
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V. Features High MTBF up to 900 000 hours Superior operating temperature performance up to 70 °C High efficiency up to 87% Very Low Cost Compact Withstands 300VAC surges (5s) Five Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement LED Lighting & Signs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LS100-3 is a 100W single-output AC-DC power supply in the LS25-150 series, designed for general purpose light industrial use. It provides a 3.3V output with a current range of 20A, featuring a compact metal case measuring 159 x 97 x 38 mm. The unit operates from an AC input of 88 to 264V, supports an ambient temperature range of -25°C to +70°C with derating above +45°C, and withstands 300Vac input surges for up to five seconds. It meets EN55011/EN55032-B and FCC-B EMI limits, complies with IEC61000-4-2 to -11 immunity standards, and is certified to IEC/EN/UL/CSA62368-1 and 60950-1. Efficiency is 74%, with ripple and noise at 16.5mV. The product includes a green LED indicator, has no minimum load requirement, and offers overcurrent and overvoltage protection with auto-recovery. A five-year warranty applies in the Americas and EMEA regions.

Datasheet Summary
Powered by GS/AI

The LS100-3 is a 100W single-output AC-DC power supply in the LS25-150 series, designed for general purpose light industrial use. It provides a 3.3V output with a current range of 20A, featuring a compact metal case measuring 159 x 97 x 38 mm. The unit operates from an AC input of 88 to 264V, supports an ambient temperature range of -25°C to +70°C with derating above +45°C, and withstands 300Vac input surges for up to five seconds. It meets EN55011/EN55032-B and FCC-B EMI limits, complies with IEC61000-4-2 to -11 immunity standards, and is certified to IEC/EN/UL/CSA62368-1 and 60950-1. Efficiency is 74%, with ripple and noise at 16.5mV. The product includes a green LED indicator, has no minimum load requirement, and offers overcurrent and overvoltage protection with auto-recovery. A five-year warranty applies in the Americas and EMEA regions.

Suppliers

Company
Product
Description
Supplier Links
20W - 200W Single Output General Purpose Power Supplies - LS100-3 - TDK-Lambda Europe GmbH
Achern, Germany
20W - 200W Single Output General Purpose Power Supplies
LS100-3
20W - 200W Single Output General Purpose Power Supplies LS100-3
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V. Features High MTBF up to 900 000 hours Superior operating temperature performance up to 70 °C High efficiency up to 87% Very Low Cost Compact Withstands 300VAC surges (5s) Five Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement LED Lighting & Signs

The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V.

Features

  • High MTBF up to 900 000 hours
  • Superior operating temperature
  • performance up to 70 °C
  • High efficiency up to 87%
  • Very Low Cost
  • Compact
  • Withstands 300VAC surges (5s)
  • Five Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • LED Lighting & Signs
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number LS100-3
Product Name 20W - 200W Single Output General Purpose Power Supplies
Type DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 3.3 volts
DC Output Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG6-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG10-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details