Win Source Part Number: 990407-LS100-15
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LS (100W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 100W
Voltage - Input: 88 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 84%
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 6.30" L x 3.80" W x 1.50" H (160.0mm x 96.5mm x 38.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Current - Output 1: 7 A
Mfr: TDK-Lambda Americas Inc
Other Names: 285-1805,LS10015
Base Product Number: LS100
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 990407-LS100-15 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |