The LS100-15 is a 100W single-output AC-DC power supply providing a 15V output with a voltage range of 13.5 to 16.5V and a maximum current of 7A. It accepts an AC input range of 88 to 264Vac at 47 to 63Hz, with an inrush current of 2.2A at 115Vac and 1.2A at 230Vac. Efficiency is 82%. The unit operates from -25⁰C to +70⁰C and withstands 300Vac input surges for up to five seconds. Conducted and radiated EMI complies with EN55011/EN55032-B and FCC-B. Overcurrent protection triggers above 110% load with auto-recovery, and overvoltage protection activates at 17.25 to 20.25V. It meets IEC/EN/UL/CSA62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The LS series of 25W to 200W power supplies offers users both affordability and reliability with MTBF figures of up to 900,000 hours. Backed by a five year warranty, the LS has a superior operating performance in ambient temperatures up to +70°C. The series accepts a wide AC input of 88 to 264V and can withstand surges of up to 300Vac for five seconds. All commonly used output voltages are available, ranging from 3.3V to 48V.
Features
Applications for this product
Enclosed AC DC Converters 1 Output 15V 7A 88 ~ 264 VAC Input
AC-DC CONVERTER, ENCLOSED, 1 O/P, 100W, 7A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:105W; Output Voltage - Output 1:15V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Height:38.1mm RoHS Compliant: Yes
• Very Low Cost
• Small Size
• 115 VAC or 230 VAC
• Withstands 300 VAC Surges (5 Seconds)
• Three-Year Warranty
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | LS100-15 | LS100-15 | 285-1805-ND | 08N2988 | 70177387 |
| Product Name | AC-DC Power Supplies | 20W - 200W Single Output General Purpose Power Supplies | AC DC Converters | Ac-Dc Converter, Enclosed, 1 O/p, 100W, 7A, 15V; Power Supply Approvals Tdk-Lambda | POWER SUPPLY, AC/DC, SINGLE OUTPUT, 15 VOLTS, 7 AMPS, 105 WATTS, 6.3 X 3.8 X 1.5 |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter | |
| Technology | Switching Power Supply | ||||
| Features | High efficiency, up to 87% Very low cost Small size | Power Factor Correction | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Regulatory Compliance | IEC60950-1 EN60950-1 UL60950-1 | RoHS Compliant |