TDK-Lambda Americas Inc. DC Power Supply LQ522

Description
The LQ522 is a 72 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-1.8A Power: 72W Regulation: 0.005% Temp. Coeff: 0.005% Digital Metered Convection cooled-No fans or blowers Designed for bench or rack use Completely protected-Short circuit proof; continuously adjustable automatic current limiting CV/CC Programmable The LQ522 Power Supply provides pure DC which makes it ideal for low noise ATE, lab, or any application requiring high quality and reliability.
Datasheet
Description
The LQ522 is a 72 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-1.8A Power: 72W Regulation: 0.005% Temp. Coeff: 0.005% Digital Metered Convection cooled-No fans or blowers Designed for bench or rack use Completely protected-Short circuit proof; continuously adjustable automatic current limiting CV/CC Programmable The LQ522 Power Supply provides pure DC which makes it ideal for low noise ATE, lab, or any application requiring high quality and reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LQ522 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LQ522
DC Power Supply LQ522
The LQ522 is a 72 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-1.8A Power: 72W Regulation: 0.005% Temp. Coeff: 0.005% Digital Metered Convection cooled-No fans or blowers Designed for bench or rack use Completely protected-Short circuit proof; continuously adjustable automatic current limiting CV/CC Programmable The LQ522 Power Supply provides pure DC which makes it ideal for low noise ATE, lab, or any application requiring high quality and reliability.

The LQ522 is a 72 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-40V
  • Current: 0-1.8A
  • Power: 72W
  • Regulation: 0.005%
  • Temp. Coeff: 0.005%
  • Digital Metered
  • Convection cooled-No fans or blowers
  • Designed for bench or rack use
  • Completely protected-Short circuit proof; continuously adjustable automatic current limiting
  • CV/CC
  • Programmable

The LQ522 Power Supply provides pure DC which makes it ideal for low noise ATE, lab, or any application requiring high quality and reliability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LQ522
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2313-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details