TDK-Lambda Americas Inc. DC Power Supply LQ521

Description
The LQ521 is a 66 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-3.3A Power: 66W Regulation: 0.005% Temp. Coeff: 0.005% Digital Metered Convection cooled-No fans or blowers Designed for bench or rack use Completely protected-Short circuit proof; continuously adjustable automatic current limiting CV/CC Programmable The Lambda LQ521 Power Supply provides pure DC which makes it ideal for low noise ATE, lab, or any application requiring high quality and reliability.
Datasheet
Description
The LQ521 is a 66 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-3.3A Power: 66W Regulation: 0.005% Temp. Coeff: 0.005% Digital Metered Convection cooled-No fans or blowers Designed for bench or rack use Completely protected-Short circuit proof; continuously adjustable automatic current limiting CV/CC Programmable The Lambda LQ521 Power Supply provides pure DC which makes it ideal for low noise ATE, lab, or any application requiring high quality and reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LQ521 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LQ521
DC Power Supply LQ521
The LQ521 is a 66 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-3.3A Power: 66W Regulation: 0.005% Temp. Coeff: 0.005% Digital Metered Convection cooled-No fans or blowers Designed for bench or rack use Completely protected-Short circuit proof; continuously adjustable automatic current limiting CV/CC Programmable The Lambda LQ521 Power Supply provides pure DC which makes it ideal for low noise ATE, lab, or any application requiring high quality and reliability.

The LQ521 is a 66 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-3.3A
  • Power: 66W
  • Regulation: 0.005%
  • Temp. Coeff: 0.005%
  • Digital Metered
  • Convection cooled-No fans or blowers
  • Designed for bench or rack use
  • Completely protected-Short circuit proof; continuously adjustable automatic current limiting
  • CV/CC
  • Programmable

The Lambda LQ521 Power Supply provides pure DC which makes it ideal for low noise ATE, lab, or any application requiring high quality and reliability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LQ521
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data