TDK-Lambda Americas Inc. DC Power Supply LQ520

Description
The LQ520 is a 50 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-10V Current: 0-5A Power: 50W Regulation: 0.005% Temp. Coeff: 0.005% Digital Metered Convection cooled-No fans or blowers Designed for bench or rack use Completely protected-Short circuit proof; continuously adjustable automatic current limiting CV/CC Programmable The LQ520 Power Supply provides pure DC which makes it ideal for low noise ATE, lab, or any application requiring high quality and reliability.
Datasheet
Description
The LQ520 is a 50 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-10V Current: 0-5A Power: 50W Regulation: 0.005% Temp. Coeff: 0.005% Digital Metered Convection cooled-No fans or blowers Designed for bench or rack use Completely protected-Short circuit proof; continuously adjustable automatic current limiting CV/CC Programmable The LQ520 Power Supply provides pure DC which makes it ideal for low noise ATE, lab, or any application requiring high quality and reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LQ520 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LQ520
DC Power Supply LQ520
The LQ520 is a 50 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-10V Current: 0-5A Power: 50W Regulation: 0.005% Temp. Coeff: 0.005% Digital Metered Convection cooled-No fans or blowers Designed for bench or rack use Completely protected-Short circuit proof; continuously adjustable automatic current limiting CV/CC Programmable The LQ520 Power Supply provides pure DC which makes it ideal for low noise ATE, lab, or any application requiring high quality and reliability.

The LQ520 is a 50 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-10V
  • Current: 0-5A
  • Power: 50W
  • Regulation: 0.005%
  • Temp. Coeff: 0.005%
  • Digital Metered
  • Convection cooled-No fans or blowers
  • Designed for bench or rack use
  • Completely protected-Short circuit proof; continuously adjustable automatic current limiting
  • CV/CC
  • Programmable

The LQ520 Power Supply provides pure DC which makes it ideal for low noise ATE, lab, or any application requiring high quality and reliability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LQ520
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2263-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details