TDK-Lambda Americas Inc. DC Power Supply LPT7202FM

Description
The LPT7202FM is a 95 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Outputs: 0-7V/5A, 0-20V/1.5 A, 0-20V/1.5 A Power: 95W Regulation of 0.01% Series/parallel operation of outputs yields two times the voltage or two times the current-up to 500V or up to 3.4A Separate meters for each voltage and current range Convection cooled, no blowers, no external heat sinks Remote sensing and programming CV/CC Operation Completely protected: Short circuit proof; continuously adjustable automatic current limiting The Lambda LPT7202FM is a Triple Output DC Power Supply that is part of a series of supplies that is completely protected and short curcuit proof. The LPT7202FM employs continuously adjustable automatic current limiting.
Datasheet
Description
The LPT7202FM is a 95 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Outputs: 0-7V/5A, 0-20V/1.5 A, 0-20V/1.5 A Power: 95W Regulation of 0.01% Series/parallel operation of outputs yields two times the voltage or two times the current-up to 500V or up to 3.4A Separate meters for each voltage and current range Convection cooled, no blowers, no external heat sinks Remote sensing and programming CV/CC Operation Completely protected: Short circuit proof; continuously adjustable automatic current limiting The Lambda LPT7202FM is a Triple Output DC Power Supply that is part of a series of supplies that is completely protected and short curcuit proof. The LPT7202FM employs continuously adjustable automatic current limiting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LPT7202FM - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LPT7202FM
DC Power Supply LPT7202FM
The LPT7202FM is a 95 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Outputs: 0-7V/5A, 0-20V/1.5 A, 0-20V/1.5 A Power: 95W Regulation of 0.01% Series/parallel operation of outputs yields two times the voltage or two times the current-up to 500V or up to 3.4A Separate meters for each voltage and current range Convection cooled, no blowers, no external heat sinks Remote sensing and programming CV/CC Operation Completely protected: Short circuit proof; continuously adjustable automatic current limiting The Lambda LPT7202FM is a Triple Output DC Power Supply that is part of a series of supplies that is completely protected and short curcuit proof. The LPT7202FM employs continuously adjustable automatic current limiting.

The LPT7202FM is a 95 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Outputs: 0-7V/5A, 0-20V/1.5 A, 0-20V/1.5 A
  • Power: 95W
  • Regulation of 0.01%
  • Series/parallel operation of outputs yields two times the voltage or two times the current-up to 500V or up to 3.4A
  • Separate meters for each voltage and current range
  • Convection cooled, no blowers, no external heat sinks
  • Remote sensing and programming
  • CV/CC Operation
  • Completely protected: Short circuit proof; continuously adjustable automatic current limiting

The Lambda LPT7202FM is a Triple Output DC Power Supply that is part of a series of supplies that is completely protected and short curcuit proof. The LPT7202FM employs continuously adjustable automatic current limiting.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LPT7202FM
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - TRETEC2448N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 48 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details