TDK-Lambda Americas Inc. DC Power Supply LPD421AFM

Description
The LPD421AFM is a 68 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Output Voltage: 0-20V/1.7A, 0-40V/3.4A Power: 68W Designed for both bench and rack use Convection cooled no blowers, no external heat sinks Series/parallel operation of outputs yields two times the voltage or two times the current Auto series/auto parallel (master-slave) permits tracking to a common reference Separate meters provide simultaneous monitoring of both voltage and current Continuously variable Remotely programmable Remote sensing Constant voltage/constant current Completely protected Short circuit proof; continuously adjustable automatic current limiting No overshoot on turn-on, turn-off or power failure The Lambda LPD421AFM is 20V/1.7A, 40V/3.4A DC Power Supply that is part of a series of supplies that is completely protected and short circuit proof. The LPD421AFM employs continuously adjustable automatic current limiting.
Datasheet
Description
The LPD421AFM is a 68 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Output Voltage: 0-20V/1.7A, 0-40V/3.4A Power: 68W Designed for both bench and rack use Convection cooled no blowers, no external heat sinks Series/parallel operation of outputs yields two times the voltage or two times the current Auto series/auto parallel (master-slave) permits tracking to a common reference Separate meters provide simultaneous monitoring of both voltage and current Continuously variable Remotely programmable Remote sensing Constant voltage/constant current Completely protected Short circuit proof; continuously adjustable automatic current limiting No overshoot on turn-on, turn-off or power failure The Lambda LPD421AFM is 20V/1.7A, 40V/3.4A DC Power Supply that is part of a series of supplies that is completely protected and short circuit proof. The LPD421AFM employs continuously adjustable automatic current limiting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LPD421AFM - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LPD421AFM
DC Power Supply LPD421AFM
The LPD421AFM is a 68 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Output Voltage: 0-20V/1.7A, 0-40V/3.4A Power: 68W Designed for both bench and rack use Convection cooled no blowers, no external heat sinks Series/parallel operation of outputs yields two times the voltage or two times the current Auto series/auto parallel (master-slave) permits tracking to a common reference Separate meters provide simultaneous monitoring of both voltage and current Continuously variable Remotely programmable Remote sensing Constant voltage/constant current Completely protected Short circuit proof; continuously adjustable automatic current limiting No overshoot on turn-on, turn-off or power failure The Lambda LPD421AFM is 20V/1.7A, 40V/3.4A DC Power Supply that is part of a series of supplies that is completely protected and short circuit proof. The LPD421AFM employs continuously adjustable automatic current limiting.

The LPD421AFM is a 68 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual Output Voltage: 0-20V/1.7A, 0-40V/3.4A
  • Power: 68W
  • Designed for both bench and rack use
  • Convection cooled no blowers, no external heat sinks
  • Series/parallel operation of outputs yields two times the voltage or two times the current
  • Auto series/auto parallel (master-slave) permits tracking to a common reference
  • Separate meters provide simultaneous monitoring of both voltage and current
  • Continuously variable
  • Remotely programmable
  • Remote sensing
  • Constant voltage/constant current
  • Completely protected
  • Short circuit proof; continuously adjustable automatic current limiting
  • No overshoot on turn-on, turn-off or power failure

The Lambda LPD421AFM is 20V/1.7A, 40V/3.4A DC Power Supply that is part of a series of supplies that is completely protected and short circuit proof. The LPD421AFM employs continuously adjustable automatic current limiting.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LPD421AFM
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 32/S - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100W Slimline Single Phase  Single Output Power Supplies - PS-S10048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details