TDK-Lambda Americas Inc. DC Power Supply LLS6008

Description
The LLS6008 is a 160 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-20A Power: 160W Constant Current and Voltage Thermal Protection User-Adjustable Overvoltage and Overcurrent Controls In-Rush Current Limiting Remote Sensing and Remote On/Off Auto Crossover from Voltage to Current Modes Microprocessor-Contr olled Input Keypad Convection Cooled DC Output Controls AC Power Control Input and Output Connections Digital Front Panel Voltage and Current Meters LED status indicator Benchtop or 19" Rack Mountable The Lambda LLS6008 provides the flexibility required for today's ATE and system needs. The digitally controlled front panel is easy to use and provides precise control to the power supply. The Lambda LLS6008 has a unique design which takes care of essential housekeeping functions within the supply-allowing for a 50% size reduction. A digitally controlled front panel provides precise control of the power supply by using the "standby mode" to toggle between zero volts and last programmed value, by slewing up or down to the desired voltage setting or by entering a specific voltage/current value and immediately attaining that value. All functions are accessible via the front panel controls. The LLS6008 is capable of remote analog programming in either the voltage or current mode for critical test requirements. It is designed with user selectable 110/220 VAC operation, adjustable overvoltage protection, constant voltage/constant current operation and indication in benchtop or 19" rack mounting.
Datasheet
Description
The LLS6008 is a 160 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-20A Power: 160W Constant Current and Voltage Thermal Protection User-Adjustable Overvoltage and Overcurrent Controls In-Rush Current Limiting Remote Sensing and Remote On/Off Auto Crossover from Voltage to Current Modes Microprocessor-Contr olled Input Keypad Convection Cooled DC Output Controls AC Power Control Input and Output Connections Digital Front Panel Voltage and Current Meters LED status indicator Benchtop or 19" Rack Mountable The Lambda LLS6008 provides the flexibility required for today's ATE and system needs. The digitally controlled front panel is easy to use and provides precise control to the power supply. The Lambda LLS6008 has a unique design which takes care of essential housekeeping functions within the supply-allowing for a 50% size reduction. A digitally controlled front panel provides precise control of the power supply by using the "standby mode" to toggle between zero volts and last programmed value, by slewing up or down to the desired voltage setting or by entering a specific voltage/current value and immediately attaining that value. All functions are accessible via the front panel controls. The LLS6008 is capable of remote analog programming in either the voltage or current mode for critical test requirements. It is designed with user selectable 110/220 VAC operation, adjustable overvoltage protection, constant voltage/constant current operation and indication in benchtop or 19" rack mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LLS6008 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LLS6008
DC Power Supply LLS6008
The LLS6008 is a 160 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-20A Power: 160W Constant Current and Voltage Thermal Protection User-Adjustable Overvoltage and Overcurrent Controls In-Rush Current Limiting Remote Sensing and Remote On/Off Auto Crossover from Voltage to Current Modes Microprocessor-Contr olled Input Keypad Convection Cooled DC Output Controls AC Power Control Input and Output Connections Digital Front Panel Voltage and Current Meters LED status indicator Benchtop or 19" Rack Mountable The Lambda LLS6008 provides the flexibility required for today's ATE and system needs. The digitally controlled front panel is easy to use and provides precise control to the power supply. The Lambda LLS6008 has a unique design which takes care of essential housekeeping functions within the supply-allowing for a 50% size reduction. A digitally controlled front panel provides precise control of the power supply by using the "standby mode" to toggle between zero volts and last programmed value, by slewing up or down to the desired voltage setting or by entering a specific voltage/current value and immediately attaining that value. All functions are accessible via the front panel controls. The LLS6008 is capable of remote analog programming in either the voltage or current mode for critical test requirements. It is designed with user selectable 110/220 VAC operation, adjustable overvoltage protection, constant voltage/constant current operation and indication in benchtop or 19" rack mounting.

The LLS6008 is a 160 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-8V
  • Current: 0-20A
  • Power: 160W
  • Constant Current and Voltage
  • Thermal Protection
  • User-Adjustable Overvoltage and Overcurrent Controls
  • In-Rush Current Limiting
  • Remote Sensing and Remote On/Off
  • Auto Crossover from Voltage to Current Modes
  • Microprocessor-Controlled Input Keypad
  • Convection Cooled
  • DC Output Controls
  • AC Power Control
  • Input and Output Connections
  • Digital Front Panel Voltage and Current Meters
  • LED status indicator
  • Benchtop or 19" Rack Mountable

The Lambda LLS6008 provides the flexibility required for today's ATE and system needs. The digitally controlled front panel is easy to use and provides precise control to the power supply. The Lambda LLS6008 has a unique design which takes care of essential housekeeping functions within the supply-allowing for a 50% size reduction. A digitally controlled front panel provides precise control of the power supply by using the "standby mode" to toggle between zero volts and last programmed value, by slewing up or down to the desired voltage setting or by entering a specific voltage/current value and immediately attaining that value. All functions are accessible via the front panel controls.

The LLS6008 is capable of remote analog programming in either the voltage or current mode for critical test requirements. It is designed with user selectable 110/220 VAC operation, adjustable overvoltage protection, constant voltage/constant current operation and indication in benchtop or 19" rack mounting.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LLS6008
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2205-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details