TDK-Lambda Americas Inc. DC Power Supply LLS5008

Description
The LLS5008 is a 80 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-10A Power: 80W Constant Current and Voltage Thermal Protection User-Adjustable Overvoltage and Overcurrent Controls In-Rush Current Limiting Remote Sensing and Remote On/Off Auto Crossover from Voltage to Current Modes Microprocessor-Contr olled Input Keypad Convection Cooled DC Output Controls AC Power Control Input and Output Connections Digital Front Panel Voltage and Current Meters LED status indicator Benchtop or 19" Rack Mountable The Lambda LLS5008 provides the flexibility required for today's ATE and system needs. The digitally controlled front panel is easy to use and provides precise control to the power supply. The Lambda LLS5008 has a unique design which takes care of essential housekeeping functions within the supply-allowing for a 50% size reduction. A digitally controlled front panel provides precise control of the power supply by using the "standby mode" to toggle between zero volts and last programmed value, by slewing up or down to the desired voltage setting or by entering a specific voltage/current value and immediately attaining that value. All functions are accessible via the front panel controls. The LLS5008 is capable of remote analog programming in either the voltage or current mode for critical test requirements. It is designed with user selectable 110/220 VAC operation, adjustable overvoltage protection, constant voltage/constant current operation and indication in benchtop or 19" rack mounting.
Datasheet
Description
The LLS5008 is a 80 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-10A Power: 80W Constant Current and Voltage Thermal Protection User-Adjustable Overvoltage and Overcurrent Controls In-Rush Current Limiting Remote Sensing and Remote On/Off Auto Crossover from Voltage to Current Modes Microprocessor-Contr olled Input Keypad Convection Cooled DC Output Controls AC Power Control Input and Output Connections Digital Front Panel Voltage and Current Meters LED status indicator Benchtop or 19" Rack Mountable The Lambda LLS5008 provides the flexibility required for today's ATE and system needs. The digitally controlled front panel is easy to use and provides precise control to the power supply. The Lambda LLS5008 has a unique design which takes care of essential housekeeping functions within the supply-allowing for a 50% size reduction. A digitally controlled front panel provides precise control of the power supply by using the "standby mode" to toggle between zero volts and last programmed value, by slewing up or down to the desired voltage setting or by entering a specific voltage/current value and immediately attaining that value. All functions are accessible via the front panel controls. The LLS5008 is capable of remote analog programming in either the voltage or current mode for critical test requirements. It is designed with user selectable 110/220 VAC operation, adjustable overvoltage protection, constant voltage/constant current operation and indication in benchtop or 19" rack mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LLS5008 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LLS5008
DC Power Supply LLS5008
The LLS5008 is a 80 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-10A Power: 80W Constant Current and Voltage Thermal Protection User-Adjustable Overvoltage and Overcurrent Controls In-Rush Current Limiting Remote Sensing and Remote On/Off Auto Crossover from Voltage to Current Modes Microprocessor-Contr olled Input Keypad Convection Cooled DC Output Controls AC Power Control Input and Output Connections Digital Front Panel Voltage and Current Meters LED status indicator Benchtop or 19" Rack Mountable The Lambda LLS5008 provides the flexibility required for today's ATE and system needs. The digitally controlled front panel is easy to use and provides precise control to the power supply. The Lambda LLS5008 has a unique design which takes care of essential housekeeping functions within the supply-allowing for a 50% size reduction. A digitally controlled front panel provides precise control of the power supply by using the "standby mode" to toggle between zero volts and last programmed value, by slewing up or down to the desired voltage setting or by entering a specific voltage/current value and immediately attaining that value. All functions are accessible via the front panel controls. The LLS5008 is capable of remote analog programming in either the voltage or current mode for critical test requirements. It is designed with user selectable 110/220 VAC operation, adjustable overvoltage protection, constant voltage/constant current operation and indication in benchtop or 19" rack mounting.

The LLS5008 is a 80 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-8V
  • Current: 0-10A
  • Power: 80W
  • Constant Current and Voltage
  • Thermal Protection
  • User-Adjustable Overvoltage and Overcurrent Controls
  • In-Rush Current Limiting
  • Remote Sensing and Remote On/Off
  • Auto Crossover from Voltage to Current Modes
  • Microprocessor-Controlled Input Keypad
  • Convection Cooled
  • DC Output Controls
  • AC Power Control
  • Input and Output Connections
  • Digital Front Panel Voltage and Current Meters
  • LED status indicator
  • Benchtop or 19" Rack Mountable

The Lambda LLS5008 provides the flexibility required for today's ATE and system needs. The digitally controlled front panel is easy to use and provides precise control to the power supply. The Lambda LLS5008 has a unique design which takes care of essential housekeeping functions within the supply-allowing for a 50% size reduction. A digitally controlled front panel provides precise control of the power supply by using the "standby mode" to toggle between zero volts and last programmed value, by slewing up or down to the desired voltage setting or by entering a specific voltage/current value and immediately attaining that value. All functions are accessible via the front panel controls.

The LLS5008 is capable of remote analog programming in either the voltage or current mode for critical test requirements. It is designed with user selectable 110/220 VAC operation, adjustable overvoltage protection, constant voltage/constant current operation and indication in benchtop or 19" rack mounting.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LLS5008
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Mini Encapsulated - PC Board Mounting, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details