TDK U.S.A. Corporation Power Supply LLS-5018

Description
POWER SUPPLY, REGULATED, INPUT 85 - 132 VAC, 47 - 63 HZ OR 170 - 250 VAC, 47 - 63 HZ OR 240 -350 VDC, 135 W MAX, INPUT CURRENT 2.7 A R.M.S MAX. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, REGULATED, INPUT 85 - 132 VAC, 47 - 63 HZ OR 170 - 250 VAC, 47 - 63 HZ OR 240 -350 VDC, 135 W MAX, INPUT CURRENT 2.7 A R.M.S MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 40114388 - Radwell International
Willingboro, NJ, United States
Power Supply
40114388
Power Supply 40114388
POWER SUPPLY, REGULATED, INPUT 85 - 132 VAC, 47 - 63 HZ OR 170 - 250 VAC, 47 - 63 HZ OR 240 -350 VDC, 135 W MAX, INPUT CURRENT 2.7 A R.M.S MAX. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, REGULATED, INPUT 85 - 132 VAC, 47 - 63 HZ OR 170 - 250 VAC, 47 - 63 HZ OR 240 -350 VDC, 135 W MAX, INPUT CURRENT 2.7 A R.M.S MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 40114388
Product Name Power Supply
AC Output Voltage 132.0 to 250.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SRL60-4 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 240 watts
View Details