TDK U.S.A. Corporation Fixed Inductors LGJ7045TC-6R8N-D

Description
6.8µH Shielded Wirewound Inductor 3A 27mOhm Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 3A 27mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15055-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15055-2-ND
Fixed Inductors 445-15055-2-ND
6.8µH Shielded Wirewound Inductor 3A 27mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 3A 27mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-15055-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details