TDK U.S.A. Corporation Fixed Inductors LGJ7045TC-331M-D

Description
330µH Shielded Wirewound Inductor 420mA 1.03Ohm Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 420mA 1.03Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15065-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15065-2-ND
Fixed Inductors 445-15065-2-ND
330µH Shielded Wirewound Inductor 420mA 1.03Ohm Nonstandard

330µH Shielded Wirewound Inductor 420mA 1.03Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-15065-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details