TDK Corporation Transformers - Specialty Transformers LDT565630T-041

Description
Manufacturer: TDK Corporation Win Source Part Number: 1331255-LDT565630T-0 41 Category: Transformers>Special ty Transformers Packaging: Bulk Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 8,000 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1331255-LDT565630T-0 41 Category: Transformers>Special ty Transformers Packaging: Bulk Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 8,000 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Specialty Transformers - 1331255-LDT565630T-041 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Specialty Transformers
1331255-LDT565630T-041
Transformers - Specialty Transformers 1331255-LDT565630T-041
Manufacturer: TDK Corporation Win Source Part Number: 1331255-LDT565630T-0 41 Category: Transformers>Special ty Transformers Packaging: Bulk Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 8,000 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 1331255-LDT565630T-041
Category: Transformers>Specialty Transformers
Packaging: Bulk
Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 8,000
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 85
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
4.7UH 2.00A Specialty Transformer - 165-LDT565630T-041 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 2.00A Specialty Transformer
165-LDT565630T-041
4.7UH 2.00A Specialty Transformer 165-LDT565630T-041
TRANSFORMER 4.7UH 2.00A PHOTO Product overview: LDT565630T-041 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.00A. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 4.7UH, 2.00A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-LDT565630T-041 can be used for catalog matching and distributor lookup.

TRANSFORMER 4.7UH 2.00A PHOTO Product overview: LDT565630T-041 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.00A. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 4.7UH, 2.00A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-LDT565630T-041 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Specialty Transformers
LDT565630T-041
Transformers - Specialty Transformers LDT565630T-041
TRANSFORMER 4.7UH 2.00A PHOTO

TRANSFORMER 4.7UH 2.00A PHOTO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 1331255-LDT565630T-041 165-LDT565630T-041 LDT565630T-041
Product Name Transformers - Specialty Transformers 4.7UH 2.00A Specialty Transformer Transformers - Specialty Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0020TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Audio Transformers - 5-2337822-5-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
3 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details