TDK-Lambda Americas Inc. DC Power Supply LDS-P-03

Description
The LDS-P-03 is a 80 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V Current: 2.5A Power: 80W Regulation: 0.005% + 0.5 mV, 0.005% + 0.5 mV Temperature Coeff: 0.005% Convection Cooled Lambda MIL-T-27C Grade 6 Transformer layer wound with electrostatic shield Sprague 602D high temperature, premium computer grade hermetically sealed electrolytic capacitor Lambda heavy duty 1/8 inch thick aluminum sheet metal Thermostat-automatic ally resets when overtemperature condition is eliminated Potentiometer fully enclosed cermet The Lambda LDS-P-03 linear power supplies are designed to meet the ever increasing requirements of high reliability and ease of use in today's modern equipment. They feature extremely low output ripple and noise - ideal for medical and industrial applications, and test equipment employing sensitive analog circuits. The Lambda LD Series are manufactured using only the highest grade components. The stringent in-house component derating ensures that the LD Series provides the highest reliability for any low-noise application.
Datasheet
Description
The LDS-P-03 is a 80 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V Current: 2.5A Power: 80W Regulation: 0.005% + 0.5 mV, 0.005% + 0.5 mV Temperature Coeff: 0.005% Convection Cooled Lambda MIL-T-27C Grade 6 Transformer layer wound with electrostatic shield Sprague 602D high temperature, premium computer grade hermetically sealed electrolytic capacitor Lambda heavy duty 1/8 inch thick aluminum sheet metal Thermostat-automatic ally resets when overtemperature condition is eliminated Potentiometer fully enclosed cermet The Lambda LDS-P-03 linear power supplies are designed to meet the ever increasing requirements of high reliability and ease of use in today's modern equipment. They feature extremely low output ripple and noise - ideal for medical and industrial applications, and test equipment employing sensitive analog circuits. The Lambda LD Series are manufactured using only the highest grade components. The stringent in-house component derating ensures that the LD Series provides the highest reliability for any low-noise application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LDS-P-03 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LDS-P-03
DC Power Supply LDS-P-03
The LDS-P-03 is a 80 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V Current: 2.5A Power: 80W Regulation: 0.005% + 0.5 mV, 0.005% + 0.5 mV Temperature Coeff: 0.005% Convection Cooled Lambda MIL-T-27C Grade 6 Transformer layer wound with electrostatic shield Sprague 602D high temperature, premium computer grade hermetically sealed electrolytic capacitor Lambda heavy duty 1/8 inch thick aluminum sheet metal Thermostat-automatic ally resets when overtemperature condition is eliminated Potentiometer fully enclosed cermet The Lambda LDS-P-03 linear power supplies are designed to meet the ever increasing requirements of high reliability and ease of use in today's modern equipment. They feature extremely low output ripple and noise - ideal for medical and industrial applications, and test equipment employing sensitive analog circuits. The Lambda LD Series are manufactured using only the highest grade components. The stringent in-house component derating ensures that the LD Series provides the highest reliability for any low-noise application.

The LDS-P-03 is a 80 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-32V
  • Current: 2.5A
  • Power: 80W
  • Regulation: 0.005% + 0.5 mV, 0.005% + 0.5 mV
  • Temperature Coeff: 0.005%
  • Convection Cooled
  • Lambda MIL-T-27C Grade 6 Transformer layer wound with electrostatic shield
  • Sprague 602D high temperature, premium computer grade hermetically sealed electrolytic capacitor
  • Lambda heavy duty 1/8 inch thick aluminum sheet metal
  • Thermostat-automatically resets when overtemperature condition is eliminated
  • Potentiometer fully enclosed cermet

The Lambda LDS-P-03 linear power supplies are designed to meet the ever increasing requirements of high reliability and ease of use in today's modern equipment. They feature extremely low output ripple and noise - ideal for medical and industrial applications, and test equipment employing sensitive analog circuits.

The Lambda LD Series are manufactured using only the highest grade components. The stringent in-house component derating ensures that the LD Series provides the highest reliability for any low-noise application.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LDS-P-03
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;15V;1.0A;13.5-16.5 V RANGE;120 MVP-P;83.5% - 70076074 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details